NationSkander California Corporation NB Systems TWD20UU 1 1/4 Kit8127

Description
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD20UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,230 LBF Static load rating Cor: 1,530 LBF
Description
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD20UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,230 LBF Static load rating Cor: 1,530 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWD20UU 1 1/4 - Kit8127 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWD20UU 1 1/4
Kit8127
NB Systems TWD20UU 1 1/4 Kit8127
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD20UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,230 LBF Static load rating Cor: 1,530 LBF

1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWD20UU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,230 LBF
  • Static load rating Cor: 1,530 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8127
Product Name NB Systems TWD20UU 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details