NationSkander California Corporation NB Systems TWD12UU 3/4 Kit8125

Description
3/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD12UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 470 LBF Static load rating Cor: 590 LBF
Description
3/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD12UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 470 LBF Static load rating Cor: 590 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWD12UU 3/4 - Kit8125 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWD12UU 3/4
Kit8125
NB Systems TWD12UU 3/4 Kit8125
3/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWD12UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 470 LBF Static load rating Cor: 590 LBF

3/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWD12UU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 470 LBF
  • Static load rating Cor: 590 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8125
Product Name NB Systems TWD12UU 3/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 45.0000 inch (1142.999 mm)
View Details
Ball Bearings - 1883307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details