NationSkander California Corporation NB Systems TWJ16WUU 1 Kit8120

Description
1" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ16WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,360 LBF Static load rating Cor: 2,120 LBF
Description
1" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ16WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,360 LBF Static load rating Cor: 2,120 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ16WUU 1 - Kit8120 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ16WUU 1
Kit8120
NB Systems TWJ16WUU 1 Kit8120
1" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ16WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,360 LBF Static load rating Cor: 2,120 LBF

1" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWJ16WUU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,360 LBF
  • Static load rating Cor: 2,120 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8120
Product Name NB Systems TWJ16WUU 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
12mm Bore, 32mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details