NationSkander California Corporation 10 Sealed Bearing R1038-2RS 3/8 kit812

Description
R1038-2RS Sealed Ball Bearings, the inner diameter is 3/8", outer diameter is 5/8" and the width is 5/32" inch, this is a popular size that could be used in many applications, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1038-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 5/8" x 5/32" English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Fits: Kyosho Equal: R1038-2RS1 &R1038-2RZ;
Description
R1038-2RS Sealed Ball Bearings, the inner diameter is 3/8", outer diameter is 5/8" and the width is 5/32" inch, this is a popular size that could be used in many applications, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1038-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 5/8" x 5/32" English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Fits: Kyosho Equal: R1038-2RS1 &R1038-2RZ;

Suppliers

Company
Product
Description
Supplier Links
10 Sealed Bearing R1038-2RS 3/8 - kit812 - NationSkander California Corporation
Anaheim, CA, USA
10 Sealed Bearing R1038-2RS 3/8
kit812
10 Sealed Bearing R1038-2RS 3/8 kit812
R1038-2RS Sealed Ball Bearings, the inner diameter is 3/8", outer diameter is 5/8" and the width is 5/32" inch, this is a popular size that could be used in many applications, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1038-2RS Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 3/8" x 5/8" x 5/32" English Size ID (inner diameter)/Bore: 3/8" inch OD (outer diameter): 5/8" inch Width/Height/thickne ss: 5/32" inch Quantity: 10 Bearings Fits: Kyosho Equal: R1038-2RS1 &R1038-2RZ;

R1038-2RS Sealed Ball Bearings, the inner diameter is 3/8", outer diameter is 5/8" and the width is 5/32" inch, this is a popular size that could be used in many applications, each bearing has 2 Rubber Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R1038-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/8" x 5/8" x 5/32" English Size
  • ID (inner diameter)/Bore: 3/8" inch
  • OD (outer diameter): 5/8" inch
  • Width/Height/thickness: 5/32" inch
  • Quantity: 10 Bearings
  • Fits: Kyosho
  • Equal: R1038-2RS1 &R1038-2RZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit812
Product Name 10 Sealed Bearing R1038-2RS 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details