NationSkander California Corporation NB Systems TWJ8WUU 1/2 Kit8117

Description
1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ8WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 370 LBF Static load rating Cor: 580 LBF
Description
1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ8WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 370 LBF Static load rating Cor: 580 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ8WUU 1/2 - Kit8117 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ8WUU 1/2
Kit8117
NB Systems TWJ8WUU 1/2 Kit8117
1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ8WUU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 370 LBF Static load rating Cor: 580 LBF

1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWJ8WUU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 370 LBF
  • Static load rating Cor: 580 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8117
Product Name NB Systems TWJ8WUU 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Ball Bearings - 2346856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details