NationSkander California Corporation NB Systems TWJ24UU 1 1/2 Kit8113

Description
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ24UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,480 LBF Static load rating Cor: 1,850 LBF
Description
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ24UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,480 LBF Static load rating Cor: 1,850 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ24UU 1 1/2 - Kit8113 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ24UU 1 1/2
Kit8113
NB Systems TWJ24UU 1 1/2 Kit8113
1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ24UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,480 LBF Static load rating Cor: 1,850 LBF

1-1/2" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWJ24UU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,480 LBF
  • Static load rating Cor: 1,850 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8113
Product Name NB Systems TWJ24UU 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details