NationSkander California Corporation NB Systems TWJ20UU 1 1/4 Kit8112

Description
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ20UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,230 LBF Static load rating Cor: 1,530 LBF
Description
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ20UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,230 LBF Static load rating Cor: 1,530 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ20UU 1 1/4 - Kit8112 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ20UU 1 1/4
Kit8112
NB Systems TWJ20UU 1 1/4 Kit8112
1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWJ20UU Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 1,230 LBF Static load rating Cor: 1,530 LBF

1-1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1-1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWJ20UU Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 1,230 LBF
  • Static load rating Cor: 1,530 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8112
Product Name NB Systems TWJ20UU 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details