NationSkander California Corporation NB Systems TWJ16UU 1 Kit8111

Description
1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj16uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 850 LBF Static load rating Cor: 1,060 LBF
Description
1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj16uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 850 LBF Static load rating Cor: 1,060 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ16UU 1 - Kit8111 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ16UU 1
Kit8111
NB Systems TWJ16UU 1 Kit8111
1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj16uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 850 LBF Static load rating Cor: 1,060 LBF

1" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: Twj16uu Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 850 LBF
  • Static load rating Cor: 1,060 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8111
Product Name NB Systems TWJ16UU 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details