NationSkander California Corporation NB Systems TWJ10UU 5/8 Kit8109

Description
5/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj10uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 400 LBF Static load rating Cor: 500 LBF
Description
5/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj10uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 400 LBF Static load rating Cor: 500 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ10UU 5/8 - Kit8109 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ10UU 5/8
Kit8109
NB Systems TWJ10UU 5/8 Kit8109
5/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj10uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 400 LBF Static load rating Cor: 500 LBF

5/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 5/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: Twj10uu Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 400 LBF
  • Static load rating Cor: 500 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8109
Product Name NB Systems TWJ10UU 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details