NationSkander California Corporation NB Systems TWJ6UU 3/8 Kit8107

Description
3/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj6uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 95 LBF Static load rating Cor: 120 LBF
Description
3/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj6uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 95 LBF Static load rating Cor: 120 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ6UU 3/8 - Kit8107 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ6UU 3/8
Kit8107
NB Systems TWJ6UU 3/8 Kit8107
3/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj6uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 95 LBF Static load rating Cor: 120 LBF

3/8" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 3/8" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: Twj6uu Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 95 LBF
  • Static load rating Cor: 120 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8107
Product Name NB Systems TWJ6UU 3/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details