NationSkander California Corporation NB Systems TWJ4UU 1/4 Kit8106

Description
1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj4uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 60 LBF Static load rating Cor: 80 LBF
Description
1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj4uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 60 LBF Static load rating Cor: 80 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWJ4UU 1/4 - Kit8106 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWJ4UU 1/4
Kit8106
NB Systems TWJ4UU 1/4 Kit8106
1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: Twj4uu Bearing Type: Linear ball bushing Quantity: One Bearing Dynamic load rating Cr: 60 LBF Static load rating Cor: 80 LBF

1/4" Slide Unit Pillow Block (Inch Series), the inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: Twj4uu Bearing
  • Type: Linear ball bushing
  • Quantity: One Bearing
  • Dynamic load rating Cr: 60 LBF
  • Static load rating Cor: 80 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8106
Product Name NB Systems TWJ4UU 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-10-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.7550 inch (95.377 mm)
View Details