NationSkander California Corporation 10 Bearing 8x14 Sealed 8x14x4 kit810

Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 14mm x 4mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 8 x 14 x 4 mm Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML8014-2T NSK: MR148-2T NMB: L-1480-2T BMT AUSTIN
Description
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 14mm x 4mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 8 x 14 x 4 mm Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML8014-2T NSK: MR148-2T NMB: L-1480-2T BMT AUSTIN

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 8x14 Sealed 8x14x4 - kit810 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 8x14 Sealed 8x14x4
kit810
10 Bearing 8x14 Sealed 8x14x4 kit810
High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 14mm x 4mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Size: 8 x 14 x 4 mm Type: Deep groove ball bearings Shields: 2 Seals Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML8014-2T NSK: MR148-2T NMB: L-1480-2T BMT AUSTIN

High Quality 10 Ball Bearings , this is a popular size that could be used in many application that uses this size 8mm x 14mm x 4mm. Bearings are can rotate up to 80,000 rpm, each bearing has 2 Sealed to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Size: 8 x 14 x 4 mm
  • Type: Deep groove ball bearings
  • Shields: 2 Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Fits: Kyosho
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: WML8014-2T
  • NSK: MR148-2T
  • NMB: L-1480-2T
  • BMT AUSTIN
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit810
Product Name 10 Bearing 8x14 Sealed 8x14x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details