NationSkander California Corporation 10 Ceramic Bearing 5x11x4 Sealed ABEC-5 kit808

Description
10 ABEC-5 Hybrid Ceramic Ball Bearings , this is a popular size that could be used in many application that uses this size 5 x 11 x 4. Bearings are made of Chrome Steel With Ceramic balls, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Equivalent to Tamiya 1150 Ball Bearings Fits: Tamiya Packing: 10 bearings in 1 plastic tube FITS: AL MFG TRANSMISION FITS: HPI RS4 FITS: MRC MT-10M-10S (1:10) FITS: MRC THUNDER KING LAGER REAR WHEEL FITS: THUNDER KING DESERT THUNDER BAHA KING FITS: NIKKO DICTATOR FITS: NIKKO RHINO FITS: TIEMPO (1:8) GAS (SEALED) FITS: TAMIYA ACURA & JAGUAR(COMPLETE) FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPERII FITS: TAMIYA KING CAB-BEETLE-FROG-SUPE RSHOT-HILUX FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX FITS: TAMIYA MONTAINEER FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PARJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK FITS: TAMIYA SEMI TRAILER FOR KING HAULER FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCO N FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUBARU IMPREZZA FITS: TAMIYA SUPER GR. N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T
Description
10 ABEC-5 Hybrid Ceramic Ball Bearings , this is a popular size that could be used in many application that uses this size 5 x 11 x 4. Bearings are made of Chrome Steel With Ceramic balls, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Equivalent to Tamiya 1150 Ball Bearings Fits: Tamiya Packing: 10 bearings in 1 plastic tube FITS: AL MFG TRANSMISION FITS: HPI RS4 FITS: MRC MT-10M-10S (1:10) FITS: MRC THUNDER KING LAGER REAR WHEEL FITS: THUNDER KING DESERT THUNDER BAHA KING FITS: NIKKO DICTATOR FITS: NIKKO RHINO FITS: TIEMPO (1:8) GAS (SEALED) FITS: TAMIYA ACURA & JAGUAR(COMPLETE) FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPERII FITS: TAMIYA KING CAB-BEETLE-FROG-SUPE RSHOT-HILUX FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX FITS: TAMIYA MONTAINEER FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PARJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK FITS: TAMIYA SEMI TRAILER FOR KING HAULER FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCO N FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUBARU IMPREZZA FITS: TAMIYA SUPER GR. N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 5x11x4 Sealed ABEC-5 - kit808 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 5x11x4 Sealed ABEC-5
kit808
10 Ceramic Bearing 5x11x4 Sealed ABEC-5 kit808
10 ABEC-5 Hybrid Ceramic Ball Bearings , this is a popular size that could be used in many application that uses this size 5 x 11 x 4. Bearings are made of Chrome Steel With Ceramic balls, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Equivalent to Tamiya 1150 Ball Bearings Fits: Tamiya Packing: 10 bearings in 1 plastic tube FITS: AL MFG TRANSMISION FITS: HPI RS4 FITS: MRC MT-10M-10S (1:10) FITS: MRC THUNDER KING LAGER REAR WHEEL FITS: THUNDER KING DESERT THUNDER BAHA KING FITS: NIKKO DICTATOR FITS: NIKKO RHINO FITS: TIEMPO (1:8) GAS (SEALED) FITS: TAMIYA ACURA & JAGUAR(COMPLETE) FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPERII FITS: TAMIYA KING CAB-BEETLE-FROG-SUPE RSHOT-HILUX FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX FITS: TAMIYA MONTAINEER FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PARJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK FITS: TAMIYA SEMI TRAILER FOR KING HAULER FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCO N FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUBARU IMPREZZA FITS: TAMIYA SUPER GR. N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T

10 ABEC-5 Hybrid Ceramic Ball Bearings , this is a popular size that could be used in many application that uses this size 5 x 11 x 4. Bearings are made of Chrome Steel With Ceramic balls, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 11mm x 4mm
  • Quantity: 10 Bearings
  • Equivalent to Tamiya 1150 Ball Bearings
  • Fits: Tamiya
  • Packing: 10 bearings in 1 plastic tube
  • FITS: AL MFG TRANSMISION
  • FITS: HPI RS4
  • FITS: MRC MT-10M-10S (1:10)
  • FITS: MRC THUNDER KING LAGER REAR WHEEL
  • FITS: THUNDER KING DESERT THUNDER BAHA KING
  • FITS: NIKKO DICTATOR
  • FITS: NIKKO RHINO
  • FITS: TIEMPO (1:8) GAS (SEALED)
  • FITS: TAMIYA ACURA & JAGUAR(COMPLETE)
  • FITS: TAMIYA ACURA & JAGUAR(OPTIONAL)
  • FITS: TAMIYA ALPHA-ROMERO
  • FITS: TAMIYA ASTUTE
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA BOOMERANG
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA EGRESS
  • FITS: TAMIYA FIRE DRAGON
  • FITS: TAMIYA GRASSHOPPERII
  • FITS: TAMIYA KING CAB-BEETLE-FROG-SUPERSHOT-HILUX
  • FITS: TAMIYA KING HAULER GLOVE LINER
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA MADCAP
  • FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX
  • FITS: TAMIYA MONTAINEER
  • FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT
  • FITS: TAMIYA NISSAN SKYLINE PRERUNNER
  • FITS: TAMIYA PARJERO
  • FITS: TAMIYA PORSCHE 956
  • FITS: TAMIYA RENAULT CLIO WILLIAMS
  • FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK
  • FITS: TAMIYA SEMI TRAILER FOR KING HAULER
  • FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCON
  • FITS: TAMIYA STADIUM RACER
  • FITS: TAMIYA SUBARU IMPREZZA
  • FITS: TAMIYA SUPER GR. N
  • FITS: TAMIYA TA02 CHASSIS
  • FITS: TAMIYA TA03R GEARBOX
  • FITS: TAMIYA THUNDER DRAGON
  • FITS: TAMIYA TOP FORCE
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA TRIS GAS
  • FITS: TAMIYA VANQUISH
  • FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit808
Product Name 10 Ceramic Bearing 5x11x4 Sealed ABEC-5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details