NationSkander California Corporation NB Systems SW16-OP 1 Kit8066

Description
SW16-OP 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SW16-OP NB Bearing Type: Linear Motion NB Ball Bushing Linear System Quantity: One Bearing
Description
SW16-OP 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SW16-OP NB Bearing Type: Linear Motion NB Ball Bushing Linear System Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW16-OP 1 - Kit8066 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW16-OP 1
Kit8066
NB Systems SW16-OP 1 Kit8066
SW16-OP 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SW16-OP NB Bearing Type: Linear Motion NB Ball Bushing Linear System Quantity: One Bearing

SW16-OP 1" Bore linear motion ball bushings/bearings, the inner diameter(bore) is 1" inch dimensions with steel retainer, high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: SW16-OP NB Bearing
  • Type: Linear Motion NB Ball Bushing Linear System
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8066
Product Name NB Systems SW16-OP 1
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
Ball Bearings - 2612614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details