NationSkander California Corporation SR4ZZ Bearing 1/4 Kit8049

Description
SR4ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/4" x 5/8" x 0.196" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: SR4ZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Greease (SRL) Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Quantity: One Bearing Dynamic load rating: 148 KGF Static load rating: 62.1 KGF
Description
SR4ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/4" x 5/8" x 0.196" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: SR4ZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Greease (SRL) Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Quantity: One Bearing Dynamic load rating: 148 KGF Static load rating: 62.1 KGF

Suppliers

Company
Product
Description
Supplier Links
SR4ZZ Bearing 1/4 - Kit8049 - NationSkander California Corporation
Anaheim, CA, USA
SR4ZZ Bearing 1/4
Kit8049
SR4ZZ Bearing 1/4 Kit8049
SR4ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/4" x 5/8" x 0.196" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: SR4ZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Greease (SRL) Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Size: 1/4" x 5/8" x 0.196" inch Quantity: One Bearing Dynamic load rating: 148 KGF Static load rating: 62.1 KGF

SR4ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/4" x 5/8" x 0.196" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: SR4ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: 2 Metal Shields
  • Lubrication: Greease (SRL)
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 5/8" inch
  • Width: 0.196" inch
  • Size: 1/4" x 5/8" x 0.196" inch
  • Quantity: One Bearing
  • Dynamic load rating: 148 KGF
  • Static load rating: 62.1 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8049
Product Name SR4ZZ Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details