NationSkander California Corporation SR4ZZ Ceramic Bearing Kit8048

Description
SR4ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/4" x 5/8" x 0.196" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: SR4ZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Dry Size: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing Dynamic load rating: 148 KGF Static load rating: 62.1 KGF
Description
SR4ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/4" x 5/8" x 0.196" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: SR4ZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Dry Size: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing Dynamic load rating: 148 KGF Static load rating: 62.1 KGF

Suppliers

Company
Product
Description
Supplier Links
SR4ZZ Ceramic Bearing - Kit8048 - NationSkander California Corporation
Anaheim, CA, USA
SR4ZZ Ceramic Bearing
Kit8048
SR4ZZ Ceramic Bearing Kit8048
SR4ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/4" x 5/8" x 0.196" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: SR4ZZ Ball Bearing Type: Deep Groove Ball Bearing Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication: Dry Size: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing Dynamic load rating: 148 KGF Static load rating: 62.1 KGF

SR4ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/4" x 5/8" x 0.196" inch. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: SR4ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: 2 Metal Shields
  • Lubrication: Dry
  • Size: 1/4" x 5/8" x 0.196" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 5/8" inch
  • Width: 0.196" inch
  • Quantity: One Bearing
  • Dynamic load rating: 148 KGF
  • Static load rating: 62.1 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8048
Product Name SR4ZZ Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
15mm Bore, 35mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details