NationSkander California Corporation S687ZZ Bearing 7x14x5 Ceramic Kit8047

Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S687ZZ Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication:Dry Dimensions: 7*14*5 mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=14mm Width/Height/thickne ss=5mm Equal: 687-ZZ &687-2Z Size: 7mm x 14mm x 5mm Quantity: One Bearing
Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S687ZZ Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication:Dry Dimensions: 7*14*5 mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=14mm Width/Height/thickne ss=5mm Equal: 687-ZZ &687-2Z Size: 7mm x 14mm x 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
S687ZZ Bearing 7x14x5 Ceramic - Kit8047 - NationSkander California Corporation
Anaheim, CA, USA
S687ZZ Bearing 7x14x5 Ceramic
Kit8047
S687ZZ Bearing 7x14x5 Ceramic Kit8047
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S687ZZ Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication:Dry Dimensions: 7*14*5 mm/Metric ID (inner diameter)/Bore=7mm OD (outer diameter)=14mm Width/Height/thickne ss=5mm Equal: 687-ZZ &687-2Z Size: 7mm x 14mm x 5mm Quantity: One Bearing

Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 7mm x 14mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: S687ZZ Double Shielded Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: 2 Metal Shields
  • Lubrication:Dry
  • Dimensions: 7*14*5 mm/Metric
  • ID (inner diameter)/Bore=7mm
  • OD (outer diameter)=14mm
  • Width/Height/thickness=5mm
  • Equal: 687-ZZ &687-2Z
  • Size: 7mm x 14mm x 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8047
Product Name S687ZZ Bearing 7x14x5 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details