NationSkander California Corporation S696ZZ Bearing 6x15x5 Ceramic Kit8046

Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Ball is the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S696ZZ Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication:Dry Dimensions: 6*15*5 mm/Metric ID (inner diameter)/Bore=6mm OD (outer diameter)=15mm Width/Height/thickne ss=5mm Size: 6mm x 15mm x 5mm Quantity: One Bearing Equal: 696-ZZ &-696-2Z
Description
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Ball is the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S696ZZ Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication:Dry Dimensions: 6*15*5 mm/Metric ID (inner diameter)/Bore=6mm OD (outer diameter)=15mm Width/Height/thickne ss=5mm Size: 6mm x 15mm x 5mm Quantity: One Bearing Equal: 696-ZZ &-696-2Z

Suppliers

Company
Product
Description
Supplier Links
S696ZZ Bearing 6x15x5 Ceramic - Kit8046 - NationSkander California Corporation
Anaheim, CA, USA
S696ZZ Bearing 6x15x5 Ceramic
Kit8046
S696ZZ Bearing 6x15x5 Ceramic Kit8046
Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Ball is the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: S696ZZ Double Shielded Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Balls: Si3N4 Ceramic Balls (Silicon Nitride) Closures: 2 Metal Shields Lubrication:Dry Dimensions: 6*15*5 mm/Metric ID (inner diameter)/Bore=6mm OD (outer diameter)=15mm Width/Height/thickne ss=5mm Size: 6mm x 15mm x 5mm Quantity: One Bearing Equal: 696-ZZ &-696-2Z

Stainless Steel Ball Bearings with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 6mm x 15mm x 5mm. Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Ball is the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: S696ZZ Double Shielded Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Closures: 2 Metal Shields
  • Lubrication:Dry
  • Dimensions: 6*15*5 mm/Metric
  • ID (inner diameter)/Bore=6mm
  • OD (outer diameter)=15mm
  • Width/Height/thickness=5mm
  • Size: 6mm x 15mm x 5mm
  • Quantity: One Bearing
  • Equal: 696-ZZ &-696-2Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8046
Product Name S696ZZ Bearing 6x15x5 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Ball Bearings - 2612645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details