NationSkander California Corporation S6005-2RS Bearing 25x47x12 Si3N4 Ceramic Kit8045

Description
S6005-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6005-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6005-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6005-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6005-2RS bearings is lubricated with grease. Item: S6005-2RS Double Sealed Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-7 Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 25*47*12 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=47mm Width/Height/thickne ss=12mm Size: 25mm x 47mm x 12mm Quantity: One Bearing S6005-2RS Equal: 6005-2RS1 &-2RZ
Description
S6005-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6005-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6005-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6005-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6005-2RS bearings is lubricated with grease. Item: S6005-2RS Double Sealed Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-7 Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 25*47*12 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=47mm Width/Height/thickne ss=12mm Size: 25mm x 47mm x 12mm Quantity: One Bearing S6005-2RS Equal: 6005-2RS1 &-2RZ

Suppliers

Company
Product
Description
Supplier Links
S6005-2RS Bearing 25x47x12 Si3N4 Ceramic - Kit8045 - NationSkander California Corporation
Anaheim, CA, USA
S6005-2RS Bearing 25x47x12 Si3N4 Ceramic
Kit8045
S6005-2RS Bearing 25x47x12 Si3N4 Ceramic Kit8045
S6005-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6005-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6005-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6005-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6005-2RS bearings is lubricated with grease. Item: S6005-2RS Double Sealed Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-7 Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 25*47*12 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=47mm Width/Height/thickne ss=12mm Size: 25mm x 47mm x 12mm Quantity: One Bearing S6005-2RS Equal: 6005-2RS1 &-2RZ

S6005-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6005-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6005-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6005-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6005-2RS bearings is lubricated with grease.

  • Item: S6005-2RS Double Sealed Ball Bearing
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C3
  • Dimensions: 25*47*12 mm/Metric
  • ID (inner diameter)/Bore=25mm
  • OD (outer diameter)=47mm
  • Width/Height/thickness=12mm
  • Size: 25mm x 47mm x 12mm
  • Quantity: One Bearing S6005-2RS
  • Equal: 6005-2RS1 &-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8045
Product Name S6005-2RS Bearing 25x47x12 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
Ball Bearings - 2058768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details