NationSkander California Corporation 6004-2RS Bearing 20x42x12 Si3N4 Ceramic Kit8044

Description
S6004-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6004-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6004-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6004-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6004-2RS bearings is lubricated with grease. Item: S6004-2RS Double Sealed Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 20*42*12 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=42mm Width/Height/thickne ss=12mm Size: 20mm x 42mm x 12mm Quantity: One Bearing Equal: 6004-2RS1 &6004-2RZ
Description
S6004-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6004-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6004-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6004-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6004-2RS bearings is lubricated with grease. Item: S6004-2RS Double Sealed Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 20*42*12 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=42mm Width/Height/thickne ss=12mm Size: 20mm x 42mm x 12mm Quantity: One Bearing Equal: 6004-2RS1 &6004-2RZ

Suppliers

Company
Product
Description
Supplier Links
6004-2RS Bearing 20x42x12 Si3N4 Ceramic - Kit8044 - NationSkander California Corporation
Anaheim, CA, USA
6004-2RS Bearing 20x42x12 Si3N4 Ceramic
Kit8044
6004-2RS Bearing 20x42x12 Si3N4 Ceramic Kit8044
S6004-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6004-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6004-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6004-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6004-2RS bearings is lubricated with grease. Item: S6004-2RS Double Sealed Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-7 quality Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 20*42*12 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=42mm Width/Height/thickne ss=12mm Size: 20mm x 42mm x 12mm Quantity: One Bearing Equal: 6004-2RS1 &6004-2RZ

S6004-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6004-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6004-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6004-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6004-2RS bearings is lubricated with grease.

  • Item: S6004-2RS Double Sealed Ball Bearing
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C3
  • Dimensions: 20*42*12 mm/Metric
  • ID (inner diameter)/Bore=20mm
  • OD (outer diameter)=42mm
  • Width/Height/thickness=12mm
  • Size: 20mm x 42mm x 12mm
  • Quantity: One Bearing
  • Equal: 6004-2RS1 &6004-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8044
Product Name 6004-2RS Bearing 20x42x12 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS5018M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details