NationSkander California Corporation S6806-2RS Bearing 30x42x7 Si3N4 Ceramic Kit8043

Description
S6806-2RS Sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6806-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6806-2RS bearing is sealed and self lubricated, the S6806-2RS inner diameter is 30mm, the S6806-2RS outer diameter is 42mm and the S6806-2RS width is 7mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6806-2RS bearing is lubricated with grease. Item: S6806-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Cage Balls: Ceramic Si3N4 Radial Clearance: C3 Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 30mm x42mm x7mm/Metric ID (inner diameter)/Bore=30mm OD (outer diameter)=42mm Width/Height/thickne ss=7mm Size: 30mm x 42mm x 7mm Inner Diameter (ID): 30mm Outer Diameter (OD): 42mm Width/Height/Bridth (W/H/B): 7mm Quantity: One Bearing Equal: 6806-2RS1 &6806-2RZ
Description
S6806-2RS Sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6806-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6806-2RS bearing is sealed and self lubricated, the S6806-2RS inner diameter is 30mm, the S6806-2RS outer diameter is 42mm and the S6806-2RS width is 7mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6806-2RS bearing is lubricated with grease. Item: S6806-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Cage Balls: Ceramic Si3N4 Radial Clearance: C3 Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 30mm x42mm x7mm/Metric ID (inner diameter)/Bore=30mm OD (outer diameter)=42mm Width/Height/thickne ss=7mm Size: 30mm x 42mm x 7mm Inner Diameter (ID): 30mm Outer Diameter (OD): 42mm Width/Height/Bridth (W/H/B): 7mm Quantity: One Bearing Equal: 6806-2RS1 &6806-2RZ

Suppliers

Company
Product
Description
Supplier Links
S6806-2RS Bearing 30x42x7 Si3N4 Ceramic - Kit8043 - NationSkander California Corporation
Anaheim, CA, USA
S6806-2RS Bearing 30x42x7 Si3N4 Ceramic
Kit8043
S6806-2RS Bearing 30x42x7 Si3N4 Ceramic Kit8043
S6806-2RS Sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6806-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6806-2RS bearing is sealed and self lubricated, the S6806-2RS inner diameter is 30mm, the S6806-2RS outer diameter is 42mm and the S6806-2RS width is 7mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6806-2RS bearing is lubricated with grease. Item: S6806-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Cage Balls: Ceramic Si3N4 Radial Clearance: C3 Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 30mm x42mm x7mm/Metric ID (inner diameter)/Bore=30mm OD (outer diameter)=42mm Width/Height/thickne ss=7mm Size: 30mm x 42mm x 7mm Inner Diameter (ID): 30mm Outer Diameter (OD): 42mm Width/Height/Bridth (W/H/B): 7mm Quantity: One Bearing Equal: 6806-2RS1 &6806-2RZ

S6806-2RS Sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6806-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6806-2RS bearing is sealed and self lubricated, the S6806-2RS inner diameter is 30mm, the S6806-2RS outer diameter is 42mm and the S6806-2RS width is 7mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6806-2RS bearing is lubricated with grease.

  • Item: S6806-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Radial Clearance: C3
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 30mm x42mm x7mm/Metric
  • ID (inner diameter)/Bore=30mm
  • OD (outer diameter)=42mm
  • Width/Height/thickness=7mm
  • Size: 30mm x 42mm x 7mm
  • Inner Diameter (ID): 30mm
  • Outer Diameter (OD): 42mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Quantity: One Bearing
  • Equal: 6806-2RS1 &6806-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8043
Product Name S6806-2RS Bearing 30x42x7 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 1883277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details