NationSkander California Corporation S6904-2RS Bearing 20x37x9 Si3N4 Ceramic Kit8041

Description
S6904-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6904-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6904-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6904-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6904-2RS bearings is lubricated with grease. Item: S6904-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 20*37*9 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=37mm Width/Height/thickne ss=9mm Quality: ABEC-7 quality Quantity: One Bearing Equal: 6904-2RS1 &6904-2RZ Radial Clearance: C3
Description
S6904-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6904-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6904-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6904-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6904-2RS bearings is lubricated with grease. Item: S6904-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 20*37*9 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=37mm Width/Height/thickne ss=9mm Quality: ABEC-7 quality Quantity: One Bearing Equal: 6904-2RS1 &6904-2RZ Radial Clearance: C3

Suppliers

Company
Product
Description
Supplier Links
S6904-2RS Bearing 20x37x9 Si3N4 Ceramic - Kit8041 - NationSkander California Corporation
Anaheim, CA, USA
S6904-2RS Bearing 20x37x9 Si3N4 Ceramic
Kit8041
S6904-2RS Bearing 20x37x9 Si3N4 Ceramic Kit8041
S6904-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6904-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6904-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6904-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6904-2RS bearings is lubricated with grease. Item: S6904-2RS Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Stainless Steel Cage: Nylon Cage Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 20*37*9 mm/Metric ID (inner diameter)/Bore=20mm OD (outer diameter)=37mm Width/Height/thickne ss=9mm Quality: ABEC-7 quality Quantity: One Bearing Equal: 6904-2RS1 &6904-2RZ Radial Clearance: C3

S6904-2RS Bearing, categorized as thick section, double sealed, radial and deep groove ball bearings, S6904-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Nylon cage, S6904-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6904-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speeds, S6904-2RS bearings is lubricated with grease.

  • Item: S6904-2RS Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Material: Stainless Steel
  • Cage: Nylon Cage
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Dimensions: 20*37*9 mm/Metric
  • ID (inner diameter)/Bore=20mm
  • OD (outer diameter)=37mm
  • Width/Height/thickness=9mm
  • Quality: ABEC-7 quality
  • Quantity: One Bearing
  • Equal: 6904-2RS1 &6904-2RZ
  • Radial Clearance: C3
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8041
Product Name S6904-2RS Bearing 20x37x9 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details