NationSkander California Corporation 14.2x25x6 Bearing Kit8039

Description
Stainless Steel Ball Beairngs, ID= 14.2mm, OD= 25mm, width= 6mm Item: 14.2x25 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Cage: Nylon Closures: Open Dimensions: 14.2mm x 25mm x 6mm/Metric ID (inner diameter)/Bore=14.2m m OD (outer diameter)=25mm Width/Height/thickne ss=6mm Quantity: One Bearing
Description
Stainless Steel Ball Beairngs, ID= 14.2mm, OD= 25mm, width= 6mm Item: 14.2x25 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Cage: Nylon Closures: Open Dimensions: 14.2mm x 25mm x 6mm/Metric ID (inner diameter)/Bore=14.2m m OD (outer diameter)=25mm Width/Height/thickne ss=6mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
14.2x25x6 Bearing - Kit8039 - NationSkander California Corporation
Anaheim, CA, USA
14.2x25x6 Bearing
Kit8039
14.2x25x6 Bearing Kit8039
Stainless Steel Ball Beairngs, ID= 14.2mm, OD= 25mm, width= 6mm Item: 14.2x25 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Cage: Nylon Closures: Open Dimensions: 14.2mm x 25mm x 6mm/Metric ID (inner diameter)/Bore=14.2m m OD (outer diameter)=25mm Width/Height/thickne ss=6mm Quantity: One Bearing

Stainless Steel Ball Beairngs, ID= 14.2mm, OD= 25mm, width= 6mm

  • Item: 14.2x25 Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Cage: Nylon
  • Closures: Open
  • Dimensions: 14.2mm x 25mm x 6mm/Metric
  • ID (inner diameter)/Bore=14.2mm
  • OD (outer diameter)=25mm
  • Width/Height/thickness=6mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8039
Product Name 14.2x25x6 Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details