Stainless Steel Ball Beairngs, ID= 14.2mm, OD= 25.4mm, width= 6mm
Item: 14.2x25.4 Ball Bearing
Type: Deep groove ball bearings
Material: Stainless Steel
Cage: Nylon
Closures: Open
Dimensions: 14.2mm x 25.4mm x 6mm
ID (inner diameter)/Bore=14.2m
m
OD (outer diameter)=25.4mm
Width/Height/thickne
ss=6mm
Quantity: One Bearing
Stainless Steel Ball Beairngs, ID= 14.2mm, OD= 25.4mm, width= 6mm
- Item: 14.2x25.4 Ball Bearing
- Type: Deep groove ball bearings
- Material: Stainless Steel
- Cage: Nylon
- Closures: Open
- Dimensions: 14.2mm x 25.4mm x 6mm
- ID (inner diameter)/Bore=14.2mm
- OD (outer diameter)=25.4mm
- Width/Height/thickness=6mm
- Quantity: One Bearing