NationSkander California Corporation 14.2x25x6 Bearing Ceramic Kit8036

Description
Stainless Steel Ball Beairngs with Si3N4 Ceramic Balls. Item: 14.2x25 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Cage: Nylon Closures: Open Balls: Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 14.2*25*6 mm/Metric ID (inner diameter)/Bore=14.2m m OD (outer diameter)=25mm Width/Height/thickne ss=6mm Quantity: One Bearing
Description
Stainless Steel Ball Beairngs with Si3N4 Ceramic Balls. Item: 14.2x25 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Cage: Nylon Closures: Open Balls: Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 14.2*25*6 mm/Metric ID (inner diameter)/Bore=14.2m m OD (outer diameter)=25mm Width/Height/thickne ss=6mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
14.2x25x6 Bearing Ceramic - Kit8036 - NationSkander California Corporation
Anaheim, CA, USA
14.2x25x6 Bearing Ceramic
Kit8036
14.2x25x6 Bearing Ceramic Kit8036
Stainless Steel Ball Beairngs with Si3N4 Ceramic Balls. Item: 14.2x25 Ball Bearing Type: Deep groove ball bearings Material: Stainless Steel Cage: Nylon Closures: Open Balls: Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 14.2*25*6 mm/Metric ID (inner diameter)/Bore=14.2m m OD (outer diameter)=25mm Width/Height/thickne ss=6mm Quantity: One Bearing

Stainless Steel Ball Beairngs with Si3N4 Ceramic Balls.

  • Item: 14.2x25 Ball Bearing
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Cage: Nylon
  • Closures: Open
  • Balls: Ceramic Balls Si3N4 (Silicon Nitride)
  • Dimensions: 14.2*25*6 mm/Metric
  • ID (inner diameter)/Bore=14.2mm
  • OD (outer diameter)=25mm
  • Width/Height/thickness=6mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8036
Product Name 14.2x25x6 Bearing Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 3.2550 inch (82.677 mm)
View Details