NationSkander California Corporation 8 Skateboard Bearing kit8032

Description
Set of 8 skateboard bearings, the set has 8 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearings has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 8 bearings. Item: 608ZZ skateboard bearings Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Metal Shields Lubricant: Oil Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 8 Skateboard Ball Bearings Packing: 8 Ball bearings in One Plastic tube
Description
Set of 8 skateboard bearings, the set has 8 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearings has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 8 bearings. Item: 608ZZ skateboard bearings Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Metal Shields Lubricant: Oil Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 8 Skateboard Ball Bearings Packing: 8 Ball bearings in One Plastic tube

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Bearing - kit8032 - NationSkander California Corporation
Anaheim, CA, USA
8 Skateboard Bearing
kit8032
8 Skateboard Bearing kit8032
Set of 8 skateboard bearings, the set has 8 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearings has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 8 bearings. Item: 608ZZ skateboard bearings Type: Sealed Deep groove VXB skateboard bearings Closures: 2 Metal Shields Lubricant: Oil Dimensions: 8mm x 22mm x 7mm/Metric Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 8 Skateboard Ball Bearings Packing: 8 Ball bearings in One Plastic tube

Set of 8 skateboard bearings, the set has 8 Deep Groove Radial Ball Bearings, skateboard bearings are closed with Metal Shields, skateboard bearings are made of Chrome Steel, each skateboard bearings has 2 Metal Shields to protect the rolling elements from dust or any possible contamination, also our skateboard bearings are pre-lubricated with oil, our skateboard Bearings set are packed 8 bearings.

  • Item: 608ZZ skateboard bearings
  • Type: Sealed Deep groove VXB skateboard bearings
  • Closures: 2 Metal Shields
  • Lubricant: Oil
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 8 Skateboard Ball Bearings
  • Packing: 8 Ball bearings in One Plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8032
Product Name 8 Skateboard Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-72-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 17840 lbs (8091 kg)
Dynamic Radial 48400 lbs (21950 kg)
View Details