NationSkander California Corporation 608ZZ Bearing 8x22x7 Kit8031

Description
One Ball Bearing 608ZZ, this is a popular size of Skate bearing and any application that uses this size 8mm x 22mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are Oil lubricated to be smooth. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x 22mm x 7mm Material: Chrome Steel Closures: Metal Shielded Lubrication: Oil Quantity: One Bearing Equal: 608-2Z &605-ZZ
Description
One Ball Bearing 608ZZ, this is a popular size of Skate bearing and any application that uses this size 8mm x 22mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are Oil lubricated to be smooth. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x 22mm x 7mm Material: Chrome Steel Closures: Metal Shielded Lubrication: Oil Quantity: One Bearing Equal: 608-2Z &605-ZZ

Suppliers

Company
Product
Description
Supplier Links
608ZZ Bearing 8x22x7 - Kit8031 - NationSkander California Corporation
Anaheim, CA, USA
608ZZ Bearing 8x22x7
Kit8031
608ZZ Bearing 8x22x7 Kit8031
One Ball Bearing 608ZZ, this is a popular size of Skate bearing and any application that uses this size 8mm x 22mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are Oil lubricated to be smooth. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Dimensions: 8*22*7 mm/Metric ID (inner diameter)/Bore=8mm OD (outer diameter)=22mm Width/Height/thickne ss=7mm Size: 8mm x 22mm x 7mm Material: Chrome Steel Closures: Metal Shielded Lubrication: Oil Quantity: One Bearing Equal: 608-2Z &605-ZZ

One Ball Bearing 608ZZ, this is a popular size of Skate bearing and any application that uses this size 8mm x 22mm x 7mm. Bearings are made of Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are Oil lubricated to be smooth.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Dimensions: 8*22*7 mm/Metric
  • ID (inner diameter)/Bore=8mm
  • OD (outer diameter)=22mm
  • Width/Height/thickness=7mm
  • Size: 8mm x 22mm x 7mm
  • Material: Chrome Steel
  • Closures: Metal Shielded
  • Lubrication: Oil
  • Quantity: One Bearing
  • Equal: 608-2Z &605-ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8031
Product Name 608ZZ Bearing 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details