NationSkander California Corporation NB Systems SW40AJ 2 1/2 kit8028

Description
2 1/2" SW40AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 2 1/2" Eccentricity: .001" Radial clearance: -.0005" Dynamic load rating (CN): 4,700 Static load rating (CoN): 10,000
Description
2 1/2" SW40AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 2 1/2" Eccentricity: .001" Radial clearance: -.0005" Dynamic load rating (CN): 4,700 Static load rating (CoN): 10,000

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW40AJ 2 1/2 - kit8028 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW40AJ 2 1/2
kit8028
NB Systems SW40AJ 2 1/2 kit8028
2 1/2" SW40AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 2 1/2" Eccentricity: .001" Radial clearance: -.0005" Dynamic load rating (CN): 4,700 Static load rating (CoN): 10,000

2 1/2" SW40AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Shaft Diameter: 2 1/2"
  • Eccentricity: .001"
  • Radial clearance: -.0005"
  • Dynamic load rating (CN): 4,700
  • Static load rating (CoN): 10,000
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8028
Product Name NB Systems SW40AJ 2 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details