NationSkander California Corporation NB Systems SW20AJ 1 1/4 kit8025

Description
1 1/4" SW20AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 1 1/4" Eccentricity: .0008" Radial clearance: -.0003" Dynamic load rating (CN): 1,570 Static load rating (CoN): 2,740
Description
1 1/4" SW20AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 1 1/4" Eccentricity: .0008" Radial clearance: -.0003" Dynamic load rating (CN): 1,570 Static load rating (CoN): 2,740

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW20AJ 1 1/4 - kit8025 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW20AJ 1 1/4
kit8025
NB Systems SW20AJ 1 1/4 kit8025
1 1/4" SW20AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 1 1/4" Eccentricity: .0008" Radial clearance: -.0003" Dynamic load rating (CN): 1,570 Static load rating (CoN): 2,740

1 1/4" SW20AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1 1/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1 1/4" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Shaft Diameter: 1 1/4"
  • Eccentricity: .0008"
  • Radial clearance: -.0003"
  • Dynamic load rating (CN): 1,570
  • Static load rating (CoN): 2,740
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8025
Product Name NB Systems SW20AJ 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-9 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3118M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details