NationSkander California Corporation NB Systems SW10AJ 5/8 kit8022

Description
5/8" SW10AJ Clearance Adjustable Type Linear Motion Ball Bushing, 5/8" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 5/8" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 5/8" Dynamic load rating (CN): 774 Static load rating (CoN): 1,180
Description
5/8" SW10AJ Clearance Adjustable Type Linear Motion Ball Bushing, 5/8" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 5/8" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 5/8" Dynamic load rating (CN): 774 Static load rating (CoN): 1,180

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW10AJ 5/8 - kit8022 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW10AJ 5/8
kit8022
NB Systems SW10AJ 5/8 kit8022
5/8" SW10AJ Clearance Adjustable Type Linear Motion Ball Bushing, 5/8" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 5/8" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 5/8" Dynamic load rating (CN): 774 Static load rating (CoN): 1,180

5/8" SW10AJ Clearance Adjustable Type Linear Motion Ball Bushing, 5/8" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 5/8" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 4
  • Shaft Diameter: 5/8"
  • Dynamic load rating (CN): 774
  • Static load rating (CoN): 1,180
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8022
Product Name NB Systems SW10AJ 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
25mm Bore, 52mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS5225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details