NationSkander California Corporation NB Systems SW8AJ 1/2 kit8021

Description
1/2" SW8AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 1/2" Dynamic load rating (CN): 510 Static load rating (CoN): 784
Description
1/2" SW8AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 1/2" Dynamic load rating (CN): 510 Static load rating (CoN): 784

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW8AJ 1/2 - kit8021 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW8AJ 1/2
kit8021
NB Systems SW8AJ 1/2 kit8021
1/2" SW8AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 4 Shaft Diameter: 1/2" Dynamic load rating (CN): 510 Static load rating (CoN): 784

1/2" SW8AJ Clearance Adjustable Type Linear Motion Ball Bushing, 1/2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 1/2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 4
  • Shaft Diameter: 1/2"
  • Dynamic load rating (CN): 510
  • Static load rating (CoN): 784
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8021
Product Name NB Systems SW8AJ 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details