NationSkander California Corporation NB Systems TW16UU 1 kit8015

Description
TW16UU 1" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 1,230 LBF Static load rating: 1,530 LBF
Description
TW16UU 1" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 1,230 LBF Static load rating: 1,530 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TW16UU 1 - kit8015 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TW16UU 1
kit8015
NB Systems TW16UU 1 kit8015
TW16UU 1" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 1,230 LBF Static load rating: 1,530 LBF

TW16UU 1" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 1" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Dynamic load rating: 1,230 LBF
  • Static load rating: 1,530 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8015
Product Name NB Systems TW16UU 1
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details