NationSkander California Corporation NB Systems TW12UU 3/4 kit8014

Description
TW12UU 3/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 470 LBF Static load rating: 590 LBF
Description
TW12UU 3/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 470 LBF Static load rating: 590 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TW12UU 3/4 - kit8014 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TW12UU 3/4
kit8014
NB Systems TW12UU 3/4 kit8014
TW12UU 3/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Dynamic load rating: 470 LBF Static load rating: 590 LBF

TW12UU 3/4" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Dynamic load rating: 470 LBF
  • Static load rating: 590 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8014
Product Name NB Systems TW12UU 3/4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2346889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details