NationSkander California Corporation NB Systems TW8UU 1/2 kit8012

Description
TW8UU 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearing, inner diameter(bore) IS 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TW8UU NB Bearing Type: Self Aligning Ball Bushing NB Linear System Ball circuit: 4 Dynamic load rating: 230 LBF Static load rating: 290 LBF
Description
TW8UU 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearing, inner diameter(bore) IS 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TW8UU NB Bearing Type: Self Aligning Ball Bushing NB Linear System Ball circuit: 4 Dynamic load rating: 230 LBF Static load rating: 290 LBF

Suppliers

Company
Product
Description
Supplier Links
NB Systems TW8UU 1/2 - kit8012 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TW8UU 1/2
kit8012
NB Systems TW8UU 1/2 kit8012
TW8UU 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearing, inner diameter(bore) IS 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TW8UU NB Bearing Type: Self Aligning Ball Bushing NB Linear System Ball circuit: 4 Dynamic load rating: 230 LBF Static load rating: 290 LBF

TW8UU 1/2" Bore High Load Standard type TopBall inch type linear motion ball bushings/bearing, inner diameter(bore) IS 1/2" inch dimensions with built-in seals, the Topball slide bush is a high performance bushing with three times the load capacity, capable of providing up to 27 times normal travel life of a conventional slide bushing. high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TW8UU NB Bearing
  • Type: Self Aligning Ball Bushing NB Linear System
  • Ball circuit: 4
  • Dynamic load rating: 230 LBF
  • Static load rating: 290 LBF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8012
Product Name NB Systems TW8UU 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details