NationSkander California Corporation NB Systems TWA8WUU 1/2 Kit7992

Description
1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA8WUU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1/2" Dynamic Load Rating: 370 LBF Static Load Rating: 580 LBF made in Japan
Description
1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA8WUU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1/2" Dynamic Load Rating: 370 LBF Static Load Rating: 580 LBF made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWA8WUU 1/2 - Kit7992 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWA8WUU 1/2
Kit7992
NB Systems TWA8WUU 1/2 Kit7992
1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA8WUU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1/2" Dynamic Load Rating: 370 LBF Static Load Rating: 580 LBF made in Japan

1/2" Double Wide Block, Slide Unit Pillow Block (Inch Series), the inner diameter(bore) 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWA8WUU Shaft Support
  • Type: Nippon Bearing Linear Systems
  • Shaft diameter: 1/2"
  • Dynamic Load Rating: 370 LBF
  • Static Load Rating: 580 LBF
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7992
Product Name NB Systems TWA8WUU 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2058780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details