NationSkander California Corporation NB Systems TWA32UU 2 Kit7989

Description
2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA32UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 2" Dynamic Load Rating: 2,430 LBF Static Load Rating: 3040 LBF made in Japan
Description
2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA32UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 2" Dynamic Load Rating: 2,430 LBF Static Load Rating: 3040 LBF made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWA32UU 2 - Kit7989 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWA32UU 2
Kit7989
NB Systems TWA32UU 2 Kit7989
2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA32UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 2" Dynamic Load Rating: 2,430 LBF Static Load Rating: 3040 LBF made in Japan

2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWA32UU Shaft Support
  • Type: Nippon Bearing Linear Systems
  • Shaft diameter: 2"
  • Dynamic Load Rating: 2,430 LBF
  • Static Load Rating: 3040 LBF
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7989
Product Name NB Systems TWA32UU 2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details