NationSkander California Corporation NB Systems TWA24UU 1 1/2 Kit7988

Description
1 1/2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA24UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1 1/2" Dynamic Load Rating: 1,480 LBF Static Load Rating: 1,850 LBF made in Japan
Description
1 1/2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA24UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1 1/2" Dynamic Load Rating: 1,480 LBF Static Load Rating: 1,850 LBF made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWA24UU 1 1/2 - Kit7988 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWA24UU 1 1/2
Kit7988
NB Systems TWA24UU 1 1/2 Kit7988
1 1/2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA24UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1 1/2" Dynamic Load Rating: 1,480 LBF Static Load Rating: 1,850 LBF made in Japan

1 1/2" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/2" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWA24UU Shaft Support
  • Type: Nippon Bearing Linear Systems
  • Shaft diameter: 1 1/2"
  • Dynamic Load Rating: 1,480 LBF
  • Static Load Rating: 1,850 LBF
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7988
Product Name NB Systems TWA24UU 1 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details