NationSkander California Corporation NB Systems TWA20UU 1 1/4 Kit7987

Description
1 1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA20UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1 1/4" Dynamic Load Rating: 1,230 LBF Static Load Rating: 1,530 LBF made in Japan
Description
1 1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA20UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1 1/4" Dynamic Load Rating: 1,230 LBF Static Load Rating: 1,530 LBF made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Systems TWA20UU 1 1/4 - Kit7987 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems TWA20UU 1 1/4
Kit7987
NB Systems TWA20UU 1 1/4 Kit7987
1 1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: TWA20UU Shaft Support Type: Nippon Bearing Linear Systems Shaft diameter: 1 1/4" Dynamic Load Rating: 1,230 LBF Static Load Rating: 1,530 LBF made in Japan

1 1/4" Slide Unit Pillow Block (Inch Series), inner diameter(bore)is 1 1/4" inch dimensions with steel retainer, bearing is a high accuracy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: TWA20UU Shaft Support
  • Type: Nippon Bearing Linear Systems
  • Shaft diameter: 1 1/4"
  • Dynamic Load Rating: 1,230 LBF
  • Static Load Rating: 1,530 LBF
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7987
Product Name NB Systems TWA20UU 1 1/4
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details