2204 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway balls and cage continue to rotate.This type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic.
Item: 2204 Ball Bearing
Type: Full Ceramic Self Aligning Ball Bearing
Dimensions: 20mm x 47mm x18mm/Metric
ID (inner diameter)/Bore: 20mm
OD (outer diameter): 47mm
Width/Height/thickne
ss: 18mm
Size: 20 x 47 x 18 mm
Quantity: One Ball Bearing
2204 Full Ceramic Self Aligning Ball Bearing has a spherical outer ring raceway balls and cage continue to rotate.This type of bearings is suitable when the displacement of the centers around which the shaft and housing rotate and shaft deflection are likely to occur.Bearing is made of Ceramic.
- Item: 2204 Ball Bearing
- Type: Full Ceramic Self Aligning Ball Bearing
- Dimensions: 20mm x 47mm x18mm/Metric
- ID (inner diameter)/Bore: 20mm
- OD (outer diameter): 47mm
- Width/Height/thickness: 18mm
- Size: 20 x 47 x 18 mm
- Quantity: One Ball Bearing