NationSkander California Corporation NB Linear Systems WH12A 3/4 Kit7975

Description
3/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 3/4" (0.75") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH12A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 3/4" Adjusting bolt size: #10 made in Japan
Description
3/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 3/4" (0.75") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH12A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 3/4" Adjusting bolt size: #10 made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Linear Systems WH12A 3/4 - Kit7975 - NationSkander California Corporation
Anaheim, CA, USA
NB Linear Systems WH12A 3/4
Kit7975
NB Linear Systems WH12A 3/4 Kit7975
3/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 3/4" (0.75") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH12A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 3/4" Adjusting bolt size: #10 made in Japan

3/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 3/4" (0.75") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System).

  • Item: WH12A Shaft Support
  • Type: Nippon Bearing Linear System
  • Shaft diameter: 3/4"
  • Adjusting bolt size: #10
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7975
Product Name NB Linear Systems WH12A 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
View Details