NationSkander California Corporation NB Linear Systems WH10A 5/8 Kit7974

Description
5/8" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 5/8" (0.625") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH10A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 5/8" Adjusting bolt size: #10 made in Japan
Description
5/8" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 5/8" (0.625") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH10A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 5/8" Adjusting bolt size: #10 made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Linear Systems WH10A 5/8 - Kit7974 - NationSkander California Corporation
Anaheim, CA, USA
NB Linear Systems WH10A 5/8
Kit7974
NB Linear Systems WH10A 5/8 Kit7974
5/8" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 5/8" (0.625") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH10A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 5/8" Adjusting bolt size: #10 made in Japan

5/8" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 5/8" (0.625") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System).

  • Item: WH10A Shaft Support
  • Type: Nippon Bearing Linear System
  • Shaft diameter: 5/8"
  • Adjusting bolt size: #10
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7974
Product Name NB Linear Systems WH10A 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details