NationSkander California Corporation NB Systems SW8 1/2 Kit7961

Description
1/2" Bore linear motion ball bushing/bearing, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SW8 NB Ball Bearing Type: Nippon Bearing Linear System Number of ball circuits: 4 Basic Dynamic Load Rating: 510 N Basic Static Load Rating: 784 N
Description
1/2" Bore linear motion ball bushing/bearing, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SW8 NB Ball Bearing Type: Nippon Bearing Linear System Number of ball circuits: 4 Basic Dynamic Load Rating: 510 N Basic Static Load Rating: 784 N

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW8 1/2 - Kit7961 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW8 1/2
Kit7961
NB Systems SW8 1/2 Kit7961
1/2" Bore linear motion ball bushing/bearing, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Item: SW8 NB Ball Bearing Type: Nippon Bearing Linear System Number of ball circuits: 4 Basic Dynamic Load Rating: 510 N Basic Static Load Rating: 784 N

1/2" Bore linear motion ball bushing/bearing, the inner diameter(bore) is 1/2" inch dimensions with steel retainer, bearing is high accuracy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Item: SW8 NB Ball Bearing
  • Type: Nippon Bearing Linear System
  • Number of ball circuits: 4
  • Basic Dynamic Load Rating: 510 N
  • Basic Static Load Rating: 784 N
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7961
Product Name NB Systems SW8 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details