NationSkander California Corporation 6201-8-2RS Sealed Bearing 1/2 Kit7959

Description
6201-8-2RS Sealed Ball Bearing, 6201-8-2RS Bearing is made of Chrome Steel, this 6201-8-2RS bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, 6201-8-2RS bearing is self lubricated bearing (bearing is already greased). Item: 6201-8-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1/2" x 32mm x 10mm Inner Diameter: 1/2" Outer Diameter: 32mm Width: 10mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM
Description
6201-8-2RS Sealed Ball Bearing, 6201-8-2RS Bearing is made of Chrome Steel, this 6201-8-2RS bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, 6201-8-2RS bearing is self lubricated bearing (bearing is already greased). Item: 6201-8-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1/2" x 32mm x 10mm Inner Diameter: 1/2" Outer Diameter: 32mm Width: 10mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6201-8-2RS Sealed Bearing 1/2 - Kit7959 - NationSkander California Corporation
Anaheim, CA, USA
6201-8-2RS Sealed Bearing 1/2
Kit7959
6201-8-2RS Sealed Bearing 1/2 Kit7959
6201-8-2RS Sealed Ball Bearing, 6201-8-2RS Bearing is made of Chrome Steel, this 6201-8-2RS bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, 6201-8-2RS bearing is self lubricated bearing (bearing is already greased). Item: 6201-8-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1/2" x 32mm x 10mm Inner Diameter: 1/2" Outer Diameter: 32mm Width: 10mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 17,000 RPM

6201-8-2RS Sealed Ball Bearing, 6201-8-2RS Bearing is made of Chrome Steel, this 6201-8-2RS bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, 6201-8-2RS bearing is self lubricated bearing (bearing is already greased).

  • Item: 6201-8-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 1/2" x 32mm x 10mm
  • Inner Diameter: 1/2"
  • Outer Diameter: 32mm
  • Width: 10mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,800 N
  • Static load rating Cor: 3,050 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7959
Product Name 6201-8-2RS Sealed Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-200 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details