NationSkander California Corporation 10 kit795

Description
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1810ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5/16" x 1/2" x 5/32" inch English Size ID (inner diameter)/Bore: 5/16" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 5/32" inch Size: 5/16" x 1/2" x 5/32" Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: R1810-2Z &-R1810-2Z
Description
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1810ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5/16" x 1/2" x 5/32" inch English Size ID (inner diameter)/Bore: 5/16" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 5/32" inch Size: 5/16" x 1/2" x 5/32" Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: R1810-2Z &-R1810-2Z

Suppliers

Company
Product
Description
Supplier Links
R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: R1810ZZ Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 5/16" x 1/2" x 5/32" inch English Size ID (inner diameter)/Bore: 5/16" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 5/32" inch Size: 5/16" x 1/2" x 5/32" Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equal: R1810-2Z &-R1810-2Z

R1810ZZ Shielded Ball Bearings, the inner diameter is 5/16", outer diameter is 1/2" and the width is 5/32", this is a popular size that could be used in many applications, Bearings are made of Chrome Steel each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: R1810ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 5/16" x 1/2" x 5/32" inch English Size
  • ID (inner diameter)/Bore: 5/16" inch
  • OD (outer diameter): 1/2" inch
  • Width/Height/thickness: 5/32" inch
  • Size: 5/16" x 1/2" x 5/32"
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Equal: R1810-2Z &-R1810-2Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit795
Product Name 10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details