NationSkander California Corporation R4-2RS Bearing 1/4 Kit7949

Description
R4-2RS sealed Ball Bearing, R4-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R4-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing
Description
R4-2RS sealed Ball Bearing, R4-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R4-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
R4-2RS Bearing 1/4 - Kit7949 - NationSkander California Corporation
Anaheim, CA, USA
R4-2RS Bearing 1/4
Kit7949
R4-2RS Bearing 1/4 Kit7949
R4-2RS sealed Ball Bearing, R4-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased). Item: R4-2RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: 2 Rubber Seals Quality: Electric Motor Quality Dimensions: 1/4" x 5/8" x 0.196" inch Inner Diameter: 1/4" inch Outer Diameter: 5/8" inch Width: 0.196" inch Quantity: One Bearing

R4-2RS sealed Ball Bearing, R4-2RS is made of Chrome Steel, this bearing is sealed with rubber seals to protect the bearing from dust or any possible contamination, this is self lubricated bearings (bearing is already greased).

  • Item: R4-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: 2 Rubber Seals
  • Quality: Electric Motor Quality
  • Dimensions: 1/4" x 5/8" x 0.196" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 5/8" inch
  • Width: 0.196" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7949
Product Name R4-2RS Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details