NationSkander California Corporation 14.2x25.3x6 Ceramic Bearing Kit7948

Description
Rear bearing fits Werks B3/B7 RC .21 Engine RC Engine, Stainless Steel Ball Beairng with 9 Si3N4 Ceramic Balls ABEC-7 Quality. Item: 14.2x25.3 mm Ball Bearing Type: Deep groove ball bearings Quality: ABEC-7 Material: Stainless Steel Cage: Nylon Closures: Open Balls: 9 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 14.2*25.3*6 mm/Metric ID (inner diameter)/Bore=14.2m m OD (outer diameter)=25.3mm Width/Height/thickne ss=6mm Quantity: One Bearing Fits: Werks B3/B7 RC .21 Engine (Rear Bearing)
Description
Rear bearing fits Werks B3/B7 RC .21 Engine RC Engine, Stainless Steel Ball Beairng with 9 Si3N4 Ceramic Balls ABEC-7 Quality. Item: 14.2x25.3 mm Ball Bearing Type: Deep groove ball bearings Quality: ABEC-7 Material: Stainless Steel Cage: Nylon Closures: Open Balls: 9 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 14.2*25.3*6 mm/Metric ID (inner diameter)/Bore=14.2m m OD (outer diameter)=25.3mm Width/Height/thickne ss=6mm Quantity: One Bearing Fits: Werks B3/B7 RC .21 Engine (Rear Bearing)

Suppliers

Company
Product
Description
Supplier Links
14.2x25.3x6 Ceramic Bearing - Kit7948 - NationSkander California Corporation
Anaheim, CA, USA
14.2x25.3x6 Ceramic Bearing
Kit7948
14.2x25.3x6 Ceramic Bearing Kit7948
Rear bearing fits Werks B3/B7 RC .21 Engine RC Engine, Stainless Steel Ball Beairng with 9 Si3N4 Ceramic Balls ABEC-7 Quality. Item: 14.2x25.3 mm Ball Bearing Type: Deep groove ball bearings Quality: ABEC-7 Material: Stainless Steel Cage: Nylon Closures: Open Balls: 9 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 14.2*25.3*6 mm/Metric ID (inner diameter)/Bore=14.2m m OD (outer diameter)=25.3mm Width/Height/thickne ss=6mm Quantity: One Bearing Fits: Werks B3/B7 RC .21 Engine (Rear Bearing)

Rear bearing fits Werks B3/B7 RC .21 Engine RC Engine, Stainless Steel Ball Beairng with 9 Si3N4 Ceramic Balls ABEC-7 Quality.

  • Item: 14.2x25.3 mm Ball Bearing
  • Type: Deep groove ball bearings
  • Quality: ABEC-7
  • Material: Stainless Steel
  • Cage: Nylon
  • Closures: Open
  • Balls: 9 Ceramic Balls Si3N4 (Silicon Nitride)
  • Dimensions: 14.2*25.3*6 mm/Metric
  • ID (inner diameter)/Bore=14.2mm
  • OD (outer diameter)=25.3mm
  • Width/Height/thickness=6mm
  • Quantity: One Bearing
  • Fits: Werks B3/B7 RC .21 Engine (Rear Bearing)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7948
Product Name 14.2x25.3x6 Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details