NationSkander California Corporation 10 Loose Ceramic Balls 1/4 Kit7947

Description
Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 1/4 Inch = 6.35mm Quality: Grade 5 Material: Ceramic Quantity: 10 Loose Balls.
Description
Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 1/4 Inch = 6.35mm Quality: Grade 5 Material: Ceramic Quantity: 10 Loose Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 1/4 - Kit7947 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 1/4
Kit7947
10 Loose Ceramic Balls 1/4 Kit7947
Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 1/4 Inch = 6.35mm Quality: Grade 5 Material: Ceramic Quantity: 10 Loose Balls.

Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC.

  • Item: Loose Balls
  • Size: 1/4 Inch = 6.35mm
  • Quality: Grade 5
  • Material: Ceramic
  • Quantity: 10 Loose Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7947
Product Name 10 Loose Ceramic Balls 1/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details