NationSkander California Corporation 6004 Full Ceramic Silicon Nitride Bearing 20x42x12 Kit7945

Description
6004 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6004 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Cage: PTFE Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20mm x 42mm x 12mm Quantity: One Ball Bearing
Description
6004 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6004 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Cage: PTFE Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20mm x 42mm x 12mm Quantity: One Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
6004 Full Ceramic Silicon Nitride Bearing 20x42x12 - Kit7945 - NationSkander California Corporation
Anaheim, CA, USA
6004 Full Ceramic Silicon Nitride Bearing 20x42x12
Kit7945
6004 Full Ceramic Silicon Nitride Bearing 20x42x12 Kit7945
6004 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6004 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Cage: PTFE Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20mm x 42mm x 12mm Quantity: One Ball Bearing

6004 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6004 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Ball Bearing
  • Cage: PTFE
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Dimensions: 20mm x 42mm x 12mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 12mm
  • Size: 20mm x 42mm x 12mm
  • Quantity: One Ball Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7945
Product Name 6004 Full Ceramic Silicon Nitride Bearing 20x42x12
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS5012M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details