NationSkander California Corporation 6205-16-2RS Sealed Bearing 1 Kit7940

Description
6205-2RS-16 Bearing with one inch bore, inner diameter is 1 inch (25.4mm), outer diameter is 52mm and width is 15mm, bearing is a popular size that could be used in many applications, 6205-2RS-16 Bearing is made of Chrome Steel, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6205-2RS-16 bearing is pre-lubricated with grease. Item: 6205-2RS-16 Ball Bearing Type: Deep groove ball bearing Lubrication: Self Lubricated (Grease) Closures: 2 Rubber Seals Material: Chrome Steel Size: 1" x 52mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM
Description
6205-2RS-16 Bearing with one inch bore, inner diameter is 1 inch (25.4mm), outer diameter is 52mm and width is 15mm, bearing is a popular size that could be used in many applications, 6205-2RS-16 Bearing is made of Chrome Steel, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6205-2RS-16 bearing is pre-lubricated with grease. Item: 6205-2RS-16 Ball Bearing Type: Deep groove ball bearing Lubrication: Self Lubricated (Grease) Closures: 2 Rubber Seals Material: Chrome Steel Size: 1" x 52mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6205-16-2RS Sealed Bearing 1 - Kit7940 - NationSkander California Corporation
Anaheim, CA, USA
6205-16-2RS Sealed Bearing 1
Kit7940
6205-16-2RS Sealed Bearing 1 Kit7940
6205-2RS-16 Bearing with one inch bore, inner diameter is 1 inch (25.4mm), outer diameter is 52mm and width is 15mm, bearing is a popular size that could be used in many applications, 6205-2RS-16 Bearing is made of Chrome Steel, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6205-2RS-16 bearing is pre-lubricated with grease. Item: 6205-2RS-16 Ball Bearing Type: Deep groove ball bearing Lubrication: Self Lubricated (Grease) Closures: 2 Rubber Seals Material: Chrome Steel Size: 1" x 52mm x 15mm Quantity: One Bearing Dynamic load rating Cr: 14,000 N Static load rating Cor: 7,900 N Limiting Speed: Grease Lubrication: 9,000 RPM

6205-2RS-16 Bearing with one inch bore, inner diameter is 1 inch (25.4mm), outer diameter is 52mm and width is 15mm, bearing is a popular size that could be used in many applications, 6205-2RS-16 Bearing is made of Chrome Steel, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6205-2RS-16 bearing is pre-lubricated with grease.

  • Item: 6205-2RS-16 Ball Bearing
  • Type: Deep groove ball bearing
  • Lubrication: Self Lubricated (Grease)
  • Closures: 2 Rubber Seals
  • Material: Chrome Steel
  • Size: 1" x 52mm x 15mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 14,000 N
  • Static load rating Cor: 7,900 N
  • Limiting Speed:
    • Grease Lubrication: 9,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7940
Product Name 6205-16-2RS Sealed Bearing 1
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details