NationSkander California Corporation 10 Bearing 4x10 kit794

Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 650 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 56,000 RPM
Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 650 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 56,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 4x10 - kit794 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 4x10
kit794
10 Bearing 4x10 kit794
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 4mm x 10mm x 4mm Quantity: 10 Bearings Dynamic load rating Cr: 650 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 56,000 RPM

10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 4mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 4mm x 10mm x 4mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 650 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 56,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit794
Product Name 10 Bearing 4x10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3112G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details